MOLDED CASE CKT BREAKER, 2 POLE, 125A; Product Range:PowerPact Q Series; Current Rating:125A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
MOLDED CASE CIRCUIT BREAKER, 240V 125A. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 89H5643 | 57601319 |
| Product Name | Molded Case Ckt Breaker, 2 Pole, 125A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts |