Schneider Electric Circuit Breakers QOB220

Description
MINIATURE CIRCUIT BREAKER 120/24
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 120/24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOB220-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOB220-ND
Circuit Breakers 4008-QOB220-ND
MINIATURE CIRCUIT BREAKER 120/24

MINIATURE CIRCUIT BREAKER 120/24

Buy Now Datasheet
Molded Case Circuit Breaker - 57602775 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57602775
Molded Case Circuit Breaker 57602775
CIRCUIT BREAKER, TYPE QOB, 2 POLE, 20 AMP, 10 KA, 120/240 VAC, HACR RATED, PRESSURE PLATE ELECTRICAL CONNECTION, BOLT ON MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, TYPE QOB, 2 POLE, 20 AMP, 10 KA, 120/240 VAC, HACR RATED, PRESSURE PLATE ELECTRICAL CONNECTION, BOLT ON MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Load Center Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Load Center Circuit Breaker
Load Center Circuit Breaker
SQUARE D Circuit Breaker QOB220

SQUARE D Circuit Breaker QOB220

Supplier's Site
Circuit Breaker, Thermal Mag, 2Pole; Product Range Square D By Schneider Electric - 16B1830 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 2Pole; Product Range Square D By Schneider Electric
16B1830
Circuit Breaker, Thermal Mag, 2Pole; Product Range Square D By Schneider Electric 16B1830
CIRCUIT BREAKER, THERMAL MAG, 2POLE; Product Range:QO Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAG, 2POLE; Product Range:QO Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QOB220-ND 57602775 16B1830
Product Name Circuit Breakers Molded Case Circuit Breaker Load Center Circuit Breaker Circuit Breaker, Thermal Mag, 2Pole; Product Range Square D By Schneider Electric
Rated Current 20 amps 20 amps 20 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data