MINIATURE CIRCUIT BREAKER 120/24
MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 VAC, 15 A, BOLT-ON, 1 POLE, 22KA. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOB115VH-ND | 57610911 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 15 amps | |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Text for Mounting | Chassis Mount |