Schneider Electric Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric QBM32200TN

Description
MOLDED CASE CKT BREAKER, 3 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet
Description
MOLDED CASE CKT BREAKER, 3 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric - 89H5603 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric
89H5603
Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric 89H5603
MOLDED CASE CKT BREAKER, 3 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 3 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 89H5603
Product Name Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
Thermal Breakers - 8688914 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
Text for Mounting Panel mount
View Details
2 suppliers
Circuit Breakers & Accessories - 09144601 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
2 suppliers