Schneider Electric Circuit Breakers QOB320

Description
MINIATURE CIRCUIT BREAKER 240V 2
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 240V 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOB320-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOB320-ND
Circuit Breakers 4008-QOB320-ND
MINIATURE CIRCUIT BREAKER 240V 2

MINIATURE CIRCUIT BREAKER 240V 2

Buy Now Datasheet
Load Center Circuit Breaker - 57594837 - Radwell International
Willingboro, NJ, United States
Load Center Circuit Breaker
57594837
Load Center Circuit Breaker 57594837
MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240VAC, 20AMP, BOLT-ON, 3 POLE, 10KA. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240VAC, 20AMP, BOLT-ON, 3 POLE, 10KA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SQD Residential Circuit Breakers - QOB320 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Residential Circuit Breakers
QOB320
SQD Residential Circuit Breakers QOB320
Miniature Circuit Breaker 240V 20A

Miniature Circuit Breaker 240V 20A

Supplier's Site
Circuit Breaker, 3-Pole, 20A, 240V; Current Rating Square D By Schneider Electric - 16B1887 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3-Pole, 20A, 240V; Current Rating Square D By Schneider Electric
16B1887
Circuit Breaker, 3-Pole, 20A, 240V; Current Rating Square D By Schneider Electric 16B1887
CIRCUIT BREAKER, 3-POLE, 20A, 240V; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

CIRCUIT BREAKER, 3-POLE, 20A, 240V; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QOB320-ND 57594837 QOB320 16B1887
Product Name Circuit Breakers Load Center Circuit Breaker SQD Residential Circuit Breakers Circuit Breaker, 3-Pole, 20A, 240V; Current Rating Square D By Schneider Electric
Rated Current 20 amps 20 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393246-5 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
5 suppliers
MCBs - 1444722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
QMB Series Thermal Circuit Breaker, 10A - QMB-103-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers