Schneider Electric Circuit Breakers QBL32175

Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QBL32175-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QBL32175-ND
Circuit Breakers 4008-QBL32175-ND
MOLDED CASE CIRCUIT BREAKER 240V

MOLDED CASE CIRCUIT BREAKER 240V

Buy Now Datasheet
Molded Case Circuit Breaker - 57600580 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57600580
Molded Case Circuit Breaker 57600580
CIRCUIT BREAKER, MOLDED CASE, 240V, 175-AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE, 240V, 175-AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Ckt Breaker, 3 Pole, 175A; Product Range Square D By Schneider Electric - 89H5595 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 3 Pole, 175A; Product Range Square D By Schneider Electric
89H5595
Molded Case Ckt Breaker, 3 Pole, 175A; Product Range Square D By Schneider Electric 89H5595
MOLDED CASE CKT BREAKER, 3 POLE, 175A; Product Range:PowerPact Q Series; Current Rating:175A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 3 POLE, 175A; Product Range:PowerPact Q Series; Current Rating:175A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QBL32175-ND 57600580 89H5595
Product Name Circuit Breakers Molded Case Circuit Breaker Molded Case Ckt Breaker, 3 Pole, 175A; Product Range Square D By Schneider Electric
Rated Current 175 amps 175 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount Unit Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 486-5452-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic circuit breaker - 787-1664/212-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - A-0708U -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details