Serpac Electronic Enclosures Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Ergonomic design 0 to 6 button configurations available Holds 20mm coin cell battery or 2 x AAA batteries Assembles with three screws Button membrane seals the enclosure making the enclosure...
Ergonomic design 0 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws Button membrane seals the enclosure making the enclosure meet or exceed: IP 66,...
Ergonomic design 0 to 5 button configurations available Holds 20mm coin cell battery Assembles with two screws Button membrane seals the enclosure making the enclosure meet or exceed: IP 66,...
Ergonomic design 2 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws
Two-piece miniature design Accepts 0.031" thick circuit board trapped between top and bottom Single screw assembly
Two-piece design with rounded edges for smooth feel Accepts 0.031" thick circuit board trapped between top and bottom Single-screw assembly

<< Prev Next >>