Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac CH-4, GY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:14.86mm; External Width - Metric:38mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:14.86mm; External Width - Metric:38mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac - 24K4521 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac
24K4521
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac 24K4521
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:14.86mm; External Width - Metric:38mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:14.86mm; External Width - Metric:38mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4521
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac
Length 0.5850 inch (14.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Small Enclosures - General Purpose Metal - 1402K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Desktop Enclosures - 505836 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.43 inch (138 mm)
Width 7.48 inch (190 mm)
View Details