Serpac Electronic Enclosures Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac CX24A-CLBK-A-YL

Description
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes
Description
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac - 35AJ2121 - Newark, An Avnet Company
Chicago, IL, United States
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac
35AJ2121
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac 35AJ2121
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:17.78mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ2121
Product Name Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac
Length 0.7000 inch (17.78 mm)
Width 1.68 inch (42.67 mm)
Depth 1.45 inch (36.83 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414O10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
General Purpose Enclosures - 2137205 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.64 inch (194 mm)
Width 4.53 inch (115 mm)
View Details