Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac CH-6, BK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:19.18mm; External Width - Metric:44mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:19.18mm; External Width - Metric:44mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac - 24K4523 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
24K4523
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac 24K4523
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:19.18mm; External Width - Metric:44mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:19.18mm; External Width - Metric:44mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4523
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
Length 0.7551 inch (19.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers