Serpac Electronic Enclosures Boxes CX21ABKABK

Description
"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.610"" (15.49mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.610"" (15.49mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-CX21ABKABK-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.610"" (15.49mm)"

"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.610"" (15.49mm)"

Buy Now Datasheet
Pocket Enclosure, Pc, Black; Enclosure Type Serpac - 23AH8645 - Newark, An Avnet Company
Chicago, IL, United States
Pocket Enclosure, Pc, Black; Enclosure Type Serpac
23AH8645
Pocket Enclosure, Pc, Black; Enclosure Type Serpac 23AH8645
POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.43mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:11.43mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-CX21ABKABK-ND 23AH8645
Product Name Boxes Pocket Enclosure, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Mounting Type Handheld
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box; Polystyrene; 10.0 in.; 7.09 in.; 3.54 in.; -40 to 70 degC - 70075325 - Allied Electronics, Inc.
Specs
Type Junction Box
Length 10 inch (254 mm)
Width 3.54 inch (89.92 mm)
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details