Serpac Electronic Enclosures Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac BW28A-CLBK-AS-GM

Description
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac - 35AJ1996 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac
35AJ1996
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac 35AJ1996
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ1996
Product Name Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac
Length 0.9098 inch (23.11 mm)
Width 1.74 inch (44.2 mm)
Depth 1.51 inch (38.35 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
IEC IP42/NEMA 1 Metal Hinged Enclosure - 198E-DA14168T - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 1
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details