"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.710"" (18.03mm)"
POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 128-CX26ABKABK-ND | 23AH8655 |
| Product Name | Boxes | Pocket Enclosure, Pc, Black; Enclosure Type Serpac |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| Mounting Type | Handheld | |
| Features | Flame Retardant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |