C-4 -- C-SERIES POCKET ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
C-Series Pocket Electronic Enclosure
C-4
Description
Two-piece miniature design
Accepts 0.031" thick circuit board trapped between top and bottom
Single screw assembly
-
Serpac Electronic Enclosures
Description
Two-piece miniature design
Accepts 0.031" thick circuit board trapped between top and bottom
Single screw assembly
Suppliers
C-Series Pocket Electronic Enclosure
C-4
Two-piece miniature design
Accepts 0.031" thick circuit board trapped between top and bottom
Single screw assembly
- Two-piece miniature design
- Accepts 0.031" thick circuit board trapped between top and bottom
- Single screw assembly
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
C-4 |
|
Product Name
|
C-Series Pocket Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
2.12 inch (53.97 mm)
|
|
Width
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Pushbutton Enclosures; Junction Box
Shape
Rectangular
Length
1.77 to 7.48 inch (45 to 190 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details
4 suppliers