Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/orange; Enclosure Type Serpac CX21ABKASOR

Description
ENCLOSURE, POCKET, PC, BLACK/ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:15.49mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:15.49mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/orange; Enclosure Type Serpac - 40AH0843 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/orange; Enclosure Type Serpac
40AH0843
Enclosure, Pocket, Pc, Black/orange; Enclosure Type Serpac 40AH0843
ENCLOSURE, POCKET, PC, BLACK/ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:15.49mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:15.49mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH0843
Product Name Enclosure, Pocket, Pc, Black/orange; Enclosure Type Serpac
Length 0.6098 inch (15.49 mm)
Width 1.51 inch (38.4 mm)
Depth 1.74 inch (44.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details