Serpac Electronic Enclosures Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with four screw | |
| Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with six screw | |
| Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with four screw | |
| Two-piece design with slanted top 9V battery compartment Recessed top for label Circuit board mounting bosses Wall mount option Assembly with four screw | |
| Two-piece design with slanted top Recessed top for label Circuit board mounting bosses 9V battery compartment Assembly with six screw | |
| Two-piece design with slanted top Recessed top for label Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA:... | |
| Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses 9V... | |
| Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly... | |
| Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Wall... | |
| Two-piece standard design Circuit board mounting bosses 9V battery compartment Wall mount option Assembly with four screw | |
| Two-piece standard design Circuit board mounting bosses 9V battery compartment Wall mount option Assembly with four screw | |
| Two-piece standard design Circuit board mounting bosses Wall mount option Assembly with four screw | |
| Two-piece standard design Circuit board mounting bosses Wall mount option Assembly with four screw |
| << Prev | Next >> |