Serpac Electronic Enclosures Enclosure, Wristband, Pc, Black/neon Grn; Enclosure Type Serpac BW60DBKCSNG

Description
ENCLOSURE, WRISTBAND, PC, BLACK/NEON GRN; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, WRISTBAND, PC, BLACK/NEON GRN; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wristband, Pc, Black/neon Grn; Enclosure Type Serpac - 66AH4684 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wristband, Pc, Black/neon Grn; Enclosure Type Serpac
66AH4684
Enclosure, Wristband, Pc, Black/neon Grn; Enclosure Type Serpac 66AH4684
ENCLOSURE, WRISTBAND, PC, BLACK/NEON GRN; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WRISTBAND, PC, BLACK/NEON GRN; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:8.89mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4684
Product Name Enclosure, Wristband, Pc, Black/neon Grn; Enclosure Type Serpac
Length 0.3500 inch (8.89 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 104-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers