Serpac Electronic Enclosures Boxes C2,AL

Description
"Box Plastic, ABS Almond Hand Held, Split Sides 1.900"" L x 1.250"" W (48.26mm x 31.75mm) X 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Almond Hand Held, Split Sides 1.900"" L x 1.250"" W (48.26mm x 31.75mm) X 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SCR2A-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Almond Hand Held, Split Sides 1.900"" L x 1.250"" W (48.26mm x 31.75mm) X 0.500"" (12.70mm)"

"Box Plastic, ABS Almond Hand Held, Split Sides 1.900"" L x 1.250"" W (48.26mm x 31.75mm) X 0.500"" (12.70mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac - 10R1254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
10R1254
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac 10R1254
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:12.7mm; External Width - Metric:48mm; External Depth - Metric:32mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:12.7mm; External Width - Metric:48mm; External Depth - Metric:32mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SCR2A-ND 10R1254
Product Name Boxes Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 131624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details