Serpac Electronic Enclosures Boxes CX20ABKAGM

Description
"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.510"" (12.95mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.510"" (12.95mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-CX20ABKAGM-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.510"" (12.95mm)"

"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.510"" (12.95mm)"

Buy Now Datasheet
Pocket Enclosure, Pc, Black; Enclosure Type Serpac - 23AH8644 - Newark, An Avnet Company
Chicago, IL, United States
Pocket Enclosure, Pc, Black; Enclosure Type Serpac
23AH8644
Pocket Enclosure, Pc, Black; Enclosure Type Serpac 23AH8644
POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:8.89mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-CX20ABKAGM-ND 23AH8644
Product Name Boxes Pocket Enclosure, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Mounting Type Handheld
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details