Serpac Electronic Enclosures Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac BW64SDBKCSGM

Description
ENCLOSURE, WRISTBAND, PC, BLK/GUN METAL; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:25.4mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, WRISTBAND, PC, BLK/GUN METAL; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:25.4mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac - 66AH4725 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac
66AH4725
Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac 66AH4725
ENCLOSURE, WRISTBAND, PC, BLK/GUN METAL; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:25.4mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WRISTBAND, PC, BLK/GUN METAL; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:25.4mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4725
Product Name Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac
Length 1 inch (25.4 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 131-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers