C-8 -- C-SERIES POCKET ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
C-Series Pocket Electronic Enclosure
C-8
Description
Two-piece miniature design
Accepts 0.031" thick circuit board trapped between top and bottom
Single screw assembly
-
Serpac Electronic Enclosures
Description
Two-piece miniature design
Accepts 0.031" thick circuit board trapped between top and bottom
Single screw assembly
Suppliers
C-Series Pocket Electronic Enclosure
C-8
Two-piece miniature design
Accepts 0.031" thick circuit board trapped between top and bottom
Single screw assembly
- Two-piece miniature design
- Accepts 0.031" thick circuit board trapped between top and bottom
- Single screw assembly
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
C-8 |
|
Product Name
|
C-Series Pocket Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
2.4 inch (60.96 mm)
|
|
Width
|
1.85 inch (46.99 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
1.09 to 5.07 inch (27.6 to 129 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
4 suppliers