Serpac Electronic Enclosures Boxes CX23ABKABK

Description
"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-CX23ABKABK-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.600"" (15.24mm)"

"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.600"" (15.24mm)"

Buy Now Datasheet
Pocket Enclosure, Pc, Black; Enclosure Type Serpac - 23AH8649 - Newark, An Avnet Company
Chicago, IL, United States
Pocket Enclosure, Pc, Black; Enclosure Type Serpac
23AH8649
Pocket Enclosure, Pc, Black; Enclosure Type Serpac 23AH8649
POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.18mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:11.18mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-CX23ABKABK-ND 23AH8649
Product Name Boxes Pocket Enclosure, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Mounting Type Handheld
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-512 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details