Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac CA-8, 1, BK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.91mm; External Width - Metric:46mm; External Depth - Metric:83mm; IP Rating:IP66; Body Color:Black; No. of Slots:1RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.91mm; External Width - Metric:46mm; External Depth - Metric:83mm; IP Rating:IP66; Body Color:Black; No. of Slots:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac - 24K4495 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
24K4495
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac 24K4495
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.91mm; External Width - Metric:46mm; External Depth - Metric:83mm; IP Rating:IP66; Body Color:Black; No. of Slots:1RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.91mm; External Width - Metric:46mm; External Depth - Metric:83mm; IP Rating:IP66; Body Color:Black; No. of Slots:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4495
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
Length 1.02 inch (25.91 mm)
Width 1.81 inch (46 mm)
Depth 3.27 inch (83 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers