Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac CA-4, 4, GY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:15.24mm; External Width - Metric:0mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; External Height - Imperial:0.6" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:15.24mm; External Width - Metric:0mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; External Height - Imperial:0.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac - 24K4475 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac
24K4475
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac 24K4475
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:15.24mm; External Width - Metric:0mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; External Height - Imperial:0.6" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:15.24mm; External Width - Metric:0mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; External Height - Imperial:0.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4475
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac
Length 0.6000 inch (15.24 mm)
Width 0.0 inch (0.0 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers