Serpac Electronic Enclosures Boxes CX27ABKABK

Description
"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.810"" (20.57mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.810"" (20.57mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-CX27ABKABK-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.810"" (20.57mm)"

"Enclosure Plastic, Polycarbonate Black Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.810"" (20.57mm)"

Buy Now Datasheet
Pocket Enclosure, Pc, Black; Enclosure Type Serpac - 23AH8657 - Newark, An Avnet Company
Chicago, IL, United States
Pocket Enclosure, Pc, Black; Enclosure Type Serpac
23AH8657
Pocket Enclosure, Pc, Black; Enclosure Type Serpac 23AH8657
POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:16.51mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:16.51mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-CX27ABKABK-ND 23AH8657
Product Name Boxes Pocket Enclosure, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Mounting Type Handheld
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers