"Box Plastic, ABS Almond Hand Held, Split Sides 2.830"" L x 2.080"" W (71.88mm x 52.83mm) X 0.930"" (23.62mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SCR9KHA-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |
| Mounting Type | Handheld |