Serpac Electronic Enclosures Enclosure;Plastic;Handheld;Black;2.263Lx 1.613W x 0.753H in C-6 BLACK

Description
Rectangular Electronic Enclosures Two-piece design In-stock translucent colors for select models Features Durable ABS, UL 94HB Standard Colors Are Gray, Black and Almond Applications Security Personal Communications Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Pocket Clip Key Holder
Description
Rectangular Electronic Enclosures Two-piece design In-stock translucent colors for select models Features Durable ABS, UL 94HB Standard Colors Are Gray, Black and Almond Applications Security Personal Communications Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Pocket Clip Key Holder

Suppliers

Company
Product
Description
Supplier Links
Enclosure;Plastic;Handheld;Black;2.263Lx 1.613W x 0.753H in - 70196526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Plastic;Handheld;Black;2.263Lx 1.613W x 0.753H in
70196526
Enclosure;Plastic;Handheld;Black;2.263Lx 1.613W x 0.753H in 70196526
Rectangular Electronic Enclosures Two-piece design In-stock translucent colors for select models Features Durable ABS, UL 94HB Standard Colors Are Gray, Black and Almond Applications Security Personal Communications Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Pocket Clip Key Holder

Rectangular Electronic Enclosures

  • Two-piece design
  • In-stock translucent colors for select models
    Features
  • Durable ABS, UL 94HB
  • Standard Colors Are Gray, Black and Almond
    Applications
  • Security
  • Personal Communications
  • Computer Interface
  • Field Measurement
  • Industrial Control
  • Telecommunications
  • Prototype Enclosure Optional Accessories
  • Pocket Clip
  • Key Holder
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196526
Product Name Enclosure;Plastic;Handheld;Black;2.263Lx 1.613W x 0.753H in
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 127-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers