Serpac Electronic Enclosures Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac CX24A-CLBK-A-BL

Description
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes
Description
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac - 35AJ2115 - Newark, An Avnet Company
Chicago, IL, United States
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac
35AJ2115
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac 35AJ2115
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:17.78mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ2115
Product Name Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac
Length 0.7000 inch (17.78 mm)
Width 1.68 inch (42.67 mm)
Depth 1.45 inch (36.83 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details