"Box Plastic, ABS Black Hand Held, Split Sides 2.130"" L x 1.380"" W (54.10mm x 35.05mm) X 0.580"" (14.73mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SCR4B-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |
| Mounting Type | Handheld |