ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 35AJ2001 |
| Product Name | Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac |
| Length | 0.9098 inch (23.11 mm) |
| Width | 1.74 inch (44.2 mm) |
| Depth | 1.51 inch (38.35 mm) |
| Material | Polycarbonate; Polycarbonate |