Serpac Electronic Enclosures Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac BW67SD-CLBK-CS-WH

Description
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:20.47mm; External Width - Metric:51.05mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:20.47mm; External Width - Metric:51.05mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac - 35AJ2032 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac
35AJ2032
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac 35AJ2032
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:20.47mm; External Width - Metric:51.05mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:20.47mm; External Width - Metric:51.05mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ2032
Product Name Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac
Length 0.8059 inch (20.47 mm)
Width 2.01 inch (51.05 mm)
Depth 3.16 inch (80.26 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 116-005 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details