Serpac Electronic Enclosures Evaluation, Development Board Enclosures BW27ABKASYL

Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.810"" (20.57mm)"
Request a Quote Datasheet
Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.810"" (20.57mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 128-BW27ABKASYL-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
128-BW27ABKASYL-ND
Evaluation, Development Board Enclosures 128-BW27ABKASYL-ND
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.810"" (20.57mm)"

"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.810"" (20.57mm)"

Buy Now Datasheet
Enclosure, Wristband, Pc, Black/yellow; Enclosure Type Serpac - 38AH6152 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wristband, Pc, Black/yellow; Enclosure Type Serpac
38AH6152
Enclosure, Wristband, Pc, Black/yellow; Enclosure Type Serpac 38AH6152
ENCLOSURE, WRISTBAND, PC, BLACK/YELLOW; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:20.57mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WRISTBAND, PC, BLACK/YELLOW; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:20.57mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-BW27ABKASYL-ND 38AH6152
Product Name Evaluation, Development Board Enclosures Enclosure, Wristband, Pc, Black/yellow; Enclosure Type Serpac
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Length 0.8098 inch (20.57 mm)
Width 1.51 inch (38.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details