Serpac Electronic Enclosures Enclosure, Wristband, Pc, Black/blue; Enclosure Type Serpac BW64DBKCSBL

Description
ENCLOSURE, WRISTBAND, PC, BLACK/BLUE; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:13.72mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, WRISTBAND, PC, BLACK/BLUE; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:13.72mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wristband, Pc, Black/blue; Enclosure Type Serpac - 66AH4717 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wristband, Pc, Black/blue; Enclosure Type Serpac
66AH4717
Enclosure, Wristband, Pc, Black/blue; Enclosure Type Serpac 66AH4717
ENCLOSURE, WRISTBAND, PC, BLACK/BLUE; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:13.72mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WRISTBAND, PC, BLACK/BLUE; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:13.72mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4717
Product Name Enclosure, Wristband, Pc, Black/blue; Enclosure Type Serpac
Length 0.5402 inch (13.72 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L2202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers