Serpac Electronic Enclosures Boxes C9,BK

Description
"Box Plastic, ABS Black Hand Held, Split Sides 2.830"" L x 2.080"" W (71.88mm x 52.83mm) X 0.930"" (23.62mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides 2.830"" L x 2.080"" W (71.88mm x 52.83mm) X 0.930"" (23.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SCR9B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 2.830"" L x 2.080"" W (71.88mm x 52.83mm) X 0.930"" (23.62mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 2.830"" L x 2.080"" W (71.88mm x 52.83mm) X 0.930"" (23.62mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac - 10R1258 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
10R1258
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac 10R1258
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.62mm; External Width - Metric:53mm; External Depth - Metric:72mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.62mm; External Width - Metric:53mm; External Depth - Metric:72mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SCR9B-ND 10R1258
Product Name Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Wall Boxes - 1927122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.51 inch (140 mm)
View Details