Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac C-10, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:20.32mm; External Width - Metric:83mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:20.32mm; External Width - Metric:83mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac - 24K4412 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
24K4412
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac 24K4412
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:20.32mm; External Width - Metric:83mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:20.32mm; External Width - Metric:83mm; External Depth - Metric:58mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4412
Product Name Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
Length 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details