Serpac Electronic Enclosures Boxes CX23ABKAGM

Description
"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-CX23ABKAGM-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.600"" (15.24mm)"

"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.600"" (15.24mm)"

Buy Now Datasheet
Pocket Enclosure, Pc, Black; Enclosure Type Serpac - 23AH8650 - Newark, An Avnet Company
Chicago, IL, United States
Pocket Enclosure, Pc, Black; Enclosure Type Serpac
23AH8650
Pocket Enclosure, Pc, Black; Enclosure Type Serpac 23AH8650
POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.18mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:11.18mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-CX23ABKAGM-ND 23AH8650
Product Name Boxes Pocket Enclosure, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Mounting Type Handheld
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4ALELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details