Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Green; Enclosure Type Serpac C-8, TRGR

Description
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.5mm; External Width - Metric:47mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Green; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.5mm; External Width - Metric:47mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Green; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Green; Enclosure Type Serpac - 24K4443 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Green; Enclosure Type Serpac
24K4443
Enclosure, Hand Held, Plastic, Green; Enclosure Type Serpac 24K4443
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.5mm; External Width - Metric:47mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Green; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GREEN; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.5mm; External Width - Metric:47mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Green; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4443
Product Name Enclosure, Hand Held, Plastic, Green; Enclosure Type Serpac
Length 0.9252 inch (23.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details