Serpac Electronic Enclosures Boxes CX24ABKAGM

Description
"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.700"" (17.78mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.700"" (17.78mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-CX24ABKAGM-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.700"" (17.78mm)"

"Enclosure Plastic, Polycarbonate Black, Gunmetal Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.700"" (17.78mm)"

Buy Now Datasheet
Pocket Enclosure, Pc, Black; Enclosure Type Serpac - 23AH8652 - Newark, An Avnet Company
Chicago, IL, United States
Pocket Enclosure, Pc, Black; Enclosure Type Serpac
23AH8652
Pocket Enclosure, Pc, Black; Enclosure Type Serpac 23AH8652
POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:13.72mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

POCKET ENCLOSURE, PC, BLACK; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:13.72mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-CX24ABKAGM-ND 23AH8652
Product Name Boxes Pocket Enclosure, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Mounting Type Handheld
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers