Serpac Electronic Enclosures Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac BW24A-CLBK-AS-YL

Description
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac - 35AJ1993 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac
35AJ1993
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac 35AJ1993
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:17.78mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ1993
Product Name Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac
Length 0.7000 inch (17.78 mm)
Width 1.74 inch (44.2 mm)
Depth 1.51 inch (38.35 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2115 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details
TK Series Enclosures - 105-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers