"Box Plastic, ABS Gray Hand Held, Split Sides 2.400"" L x 1.850"" W (60.96mm x 46.99mm) X 0.930"" (23.62mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SCR8KHG-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |
| Mounting Type | Handheld |