Serpac Electronic Enclosures Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with four screw | |
| Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with six screw | |
| Ergonomic design 0 to 6 button configurations available Holds 20mm coin cell battery or 2 x AAA batteries Assembles with three screws Button membrane seals the enclosure making the enclosure... | |
| Ergonomic design 0 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws Button membrane seals the enclosure making the enclosure meet or exceed: IP 66,... | |
| Ergonomic design 0 to 5 button configurations available Holds 20mm coin cell battery Assembles with two screws Button membrane seals the enclosure making the enclosure meet or exceed: IP 66,... | |
| Ergonomic design 2 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws | |
| Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with four screw | |
| Four-piece handheld design Replaceable end panels 1 x AA battery compartment with contactors Assembly with two screws | |
| Four-piece handheld design Replaceable end panels 2 x AA / 1 x 9v battery compartment with contactors Assembly with two screws | |
| Three piece design with ergonomic handheld shape Replaceable end panels Available with 2 x AA or 1 x 9V battery compartment with contactors or Access Compartment Circuit board mounting bosses... | |
| Three piece design with ergonomic handheld shape Replaceable end panels Available with 2 x AAA battery compartment with contactors Circuit board mounting bosses (adjustable height, see in-mold customization) | |
| Three piece design with ergonomic handheld shape Replaceable end panels Available with 4 x AA, 2 x AA, or 1 x 9V battery compartment with contactors Circuit board... | |
| Two piece potting box Surface mount wall box with customizable fascia Fits standard double gang boxes Cosmetic cover attaches to mounting tray and locks into place for protection and security... | |
| Two piece potting box Surface mount wall box with customizable fascia Fits standard single gang boxes Cosmetic cover attaches to mounting tray and locks into place for protection and security... | |
| Two piece potting box Surface mount wall box with customizable fascia Fits standard triple gang boxes Cosmetic cover attaches to mounting tray and locks into place for protection and security... | |
| Two-piece miniature design Accepts 0.031" thick circuit board trapped between top and bottom Single screw assembly | |
| Two-piece design with rounded edges for smooth feel Accepts 0.031" thick circuit board trapped between top and bottom Single-screw assembly | |
| Two-piece design with slanted top 9V battery compartment Recessed top for label Circuit board mounting bosses Wall mount option Assembly with four screw | |
| Two-piece design with slanted top Recessed top for label Circuit board mounting bosses 9V battery compartment Assembly with six screw | |
| Two-piece design with slanted top Recessed top for label Circuit board mounting bosses Assembly with six screw | |
| Two-piece design with slanted top Recessed top for label Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA:... | |
| Two-piece design with slanted top Recessed top for label Circuit board mounting bosses Wall mount option Assembly with four screw | |
| Two-piece design with slanted top Recessed top for label Circuit board mounting bosses Wall mount option Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed:... | |
| Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly... | |
| Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses 9V... | |
| Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly... | |
| Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Wall... | |
| Two-piece standard design Circuit board mounting bosses Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13 | |
| Two-piece standard design Circuit board mounting bosses 9V battery compartment Wall mount option Assembly with four screw | |
| Two-piece standard design Circuit board mounting bosses 9V battery compartment Wall mount option Assembly with four screw | |
| Two-piece standard design Circuit board mounting bosses Wall mount option Assembly with four screw | |
| Two-piece standard design Circuit board mounting bosses Wall mount option Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13... | |
| Two-piece standard design Circuit board mounting bosses Wall mount option Assembly with four screw | |
| Two-piece standard design Circuit board mounting bosses Wall mount option Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13... |