Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/orange; Enclosure Type Serpac CX24ABKASOR

Description
ENCLOSURE, POCKET, PC, BLACK/ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/orange; Enclosure Type Serpac - 40AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/orange; Enclosure Type Serpac
40AH0858
Enclosure, Pocket, Pc, Black/orange; Enclosure Type Serpac 40AH0858
ENCLOSURE, POCKET, PC, BLACK/ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:17.78mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH0858
Product Name Enclosure, Pocket, Pc, Black/orange; Enclosure Type Serpac
Length 0.7000 inch (17.78 mm)
Width 1.51 inch (38.4 mm)
Depth 1.74 inch (44.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1441348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers