CH-6 -- CH-SERIES ROUNDED POCKET ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
CH-Series Rounded Pocket Electronic Enclosure
CH-6
Description
Two-piece design with rounded edges for smooth feel
Accepts 0.031" thick circuit board trapped between top and bottom
Single-screw assembly
-
Serpac Electronic Enclosures
Description
Two-piece design with rounded edges for smooth feel
Accepts 0.031" thick circuit board trapped between top and bottom
Single-screw assembly
Suppliers
CH-Series Rounded Pocket Electronic Enclosure
CH-6
Two-piece design with rounded edges for smooth feel
Accepts 0.031" thick circuit board trapped between top and bottom
Single-screw assembly
- Two-piece design with rounded edges for smooth feel
- Accepts 0.031" thick circuit board trapped between top and bottom
- Single-screw assembly
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CH-6 |
|
Product Name
|
CH-Series Rounded Pocket Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
2.39 inch (60.71 mm)
|
|
Width
|
1.74 inch (44.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.95 inch (202 mm)
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details