Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac CX22ABKASNG

Description
ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:18.03mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:18.03mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac - 40AH0846 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac
40AH0846
Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac 40AH0846
ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:18.03mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:18.03mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH0846
Product Name Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac
Length 0.7098 inch (18.03 mm)
Width 1.51 inch (38.4 mm)
Depth 1.74 inch (44.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers