Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac C-6, TRRD

Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:19.13mm; External Width - Metric:0mm; IP Rating:-; Body Color:Red; NEMA Rating:-; External Height - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:19.13mm; External Width - Metric:0mm; IP Rating:-; Body Color:Red; NEMA Rating:-; External Height - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac - 24K4438 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac
24K4438
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac 24K4438
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:19.13mm; External Width - Metric:0mm; IP Rating:-; Body Color:Red; NEMA Rating:-; External Height - Imperial:0.75" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:19.13mm; External Width - Metric:0mm; IP Rating:-; Body Color:Red; NEMA Rating:-; External Height - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4438
Product Name Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac
Length 0.7532 inch (19.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
3 suppliers