Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac C-12, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:95mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:95mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac - 24K4419 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
24K4419
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac 24K4419
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:95mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:25.4mm; External Width - Metric:95mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4419
Product Name Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2390 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
TK Series Enclosures - 128-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers