ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 40AH0864 |
| Product Name | Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac |
| Length | 0.8000 inch (20.32 mm) |
| Width | 1.51 inch (38.4 mm) |
| Depth | 1.74 inch (44.2 mm) |
| Material | Polycarbonate; Polycarbonate |