Serpac Electronic Enclosures Enclosure, Wristband, Pc, Black/orange; Enclosure Type Serpac BW60DBKCSOR

Description
ENCLOSURE, WRISTBAND, PC, BLACK/ORANGE; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, WRISTBAND, PC, BLACK/ORANGE; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wristband, Pc, Black/orange; Enclosure Type Serpac - 66AH4686 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wristband, Pc, Black/orange; Enclosure Type Serpac
66AH4686
Enclosure, Wristband, Pc, Black/orange; Enclosure Type Serpac 66AH4686
ENCLOSURE, WRISTBAND, PC, BLACK/ORANGE; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WRISTBAND, PC, BLACK/ORANGE; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:8.89mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4686
Product Name Enclosure, Wristband, Pc, Black/orange; Enclosure Type Serpac
Length 0.3500 inch (8.89 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2115 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details
AL Series Enclosures - 150-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 inch (260 mm)
View Details
4 suppliers