Serpac Electronic Enclosures Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac BW67SDBKCSGM

Description
ENCLOSURE, WRISTBAND, PC, BLK/GUN METAL; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:28.19mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, WRISTBAND, PC, BLK/GUN METAL; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:28.19mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac - 66AH4753 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac
66AH4753
Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac 66AH4753
ENCLOSURE, WRISTBAND, PC, BLK/GUN METAL; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:28.19mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WRISTBAND, PC, BLK/GUN METAL; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:28.19mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4753
Product Name Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac
Length 1.11 inch (28.19 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers