"Enclosure Plastic, Polycarbonate Black, Yellow Hand Held, Cover Included 1.680"" L x 1.450"" W (42.67mm x 36.83mm) X 0.710"" (18.03mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 128-CX22ABKAYL-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| Mounting Type | Handheld |